Altech Corp. 22mm Illum. Metal Selector Switch 3PSR 2ASL7LB-4-230D

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is designed for control applications requiring pilot lighting and selective operation. It features an IP65 and NEMA 4X, 12 rating, with a temperature range of -25°C to +70°C. The contact block supports AC-15 rated at 4A at 415V and DC-13 rated at 0.5A at 110V, with a rated thermal current of 10A and insulation voltage of 500V. Terminal capacity accommodates 0.5 mm² to 2.5 mm² conductors, with markings 1-2 for NC and 3-4 for NO. LED pilot lights consume up to 20 mA at 24V AC/DC, 100V AC, or 240V AC, and 15 mA at 110V DC, with a service life of 100,000 hours at 25°C. Mechanical life exceeds 1 million operations. Short-circuit protection is provided by a 10A HRC fuse for resistive loads. Conforms to IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE 0660.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is designed for control applications requiring pilot lighting and selective operation. It features an IP65 and NEMA 4X, 12 rating, with a temperature range of -25°C to +70°C. The contact block supports AC-15 rated at 4A at 415V and DC-13 rated at 0.5A at 110V, with a rated thermal current of 10A and insulation voltage of 500V. Terminal capacity accommodates 0.5 mm² to 2.5 mm² conductors, with markings 1-2 for NC and 3-4 for NO. LED pilot lights consume up to 20 mA at 24V AC/DC, 100V AC, or 240V AC, and 15 mA at 110V DC, with a service life of 100,000 hours at 25°C. Mechanical life exceeds 1 million operations. Short-circuit protection is provided by a 10A HRC fuse for resistive loads. Conforms to IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE 0660.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-230D - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3PSR
2ASL7LB-4-230D
22mm Illum. Metal Selector Switch 3PSR 2ASL7LB-4-230D
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL7LB-4-230D
Product Name 22mm Illum. Metal Selector Switch 3PSR
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB8LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
22 mm LED Metal Pilot Light - 2PLB6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP5LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details