Altech Corp. 22 mm Illum. Metal Selector Switch 2 Pos 2ASL8LB-1-230

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22 mm illuminated metal selector switch is a two-position device designed for control applications, featuring LED pilot lighting and meeting IP65 and NEMA Type 4X, 12 environmental ratings. It operates within a temperature range of -25°C to +70°C, with contact blocks rated for 500 V insulation voltage and 10 A thermal current. The switch supports AC-15 (4 A at 415 V AC) and DC-13 (0.5 A at 110 V DC) make/break capacities, and complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Terminal capacity ranges from 0.5 mm² to 2.5 mm², with LED current consumption of 10 mA at 220 V DC and a service life of 100,000 hours at 25°C ambient. Mechanical life exceeds 1 million operations.

Datasheet Summary
Powered by GS/AI

The 22 mm illuminated metal selector switch is a two-position device designed for control applications, featuring LED pilot lighting and meeting IP65 and NEMA Type 4X, 12 environmental ratings. It operates within a temperature range of -25°C to +70°C, with contact blocks rated for 500 V insulation voltage and 10 A thermal current. The switch supports AC-15 (4 A at 415 V AC) and DC-13 (0.5 A at 110 V DC) make/break capacities, and complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Terminal capacity ranges from 0.5 mm² to 2.5 mm², with LED current consumption of 10 mA at 220 V DC and a service life of 100,000 hours at 25°C ambient. Mechanical life exceeds 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-230 - Altech Corp.
Flemington, NJ, USA
22 mm Illum. Metal Selector Switch 2 Pos
2ASL8LB-1-230
22 mm Illum. Metal Selector Switch 2 Pos 2ASL8LB-1-230
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL8LB-1-230
Product Name 22 mm Illum. Metal Selector Switch 2 Pos
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers