Altech Corp. 22mm Illum. Metal Selector Switch 3PSR 2ASL6LB-4-110

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated metal selector switch is a 3-position sprung return (3PSR) device designed for control applications, featuring an LED pilot light with a rated insulation voltage of 500V and thermal current of 10A. It operates with contact ratings of AC 15 at 4A, 415V and DC 13 at 0.5A, 110V DC, compliant with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X, 12 standards. The LED module consumes a maximum of 15 mA at 110 VDC and has a service life of 100,000 hours at 25°C. The device offers IP65 protection, operates from -25°C to +70°C, and supports terminal connections from 0.5 mm² to 2.5 mm². Mechanical life exceeds 1 million operations with short-circuit protection via a 10A HRC fuse.

Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated metal selector switch is a 3-position sprung return (3PSR) device designed for control applications, featuring an LED pilot light with a rated insulation voltage of 500V and thermal current of 10A. It operates with contact ratings of AC 15 at 4A, 415V and DC 13 at 0.5A, 110V DC, compliant with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X, 12 standards. The LED module consumes a maximum of 15 mA at 110 VDC and has a service life of 100,000 hours at 25°C. The device offers IP65 protection, operates from -25°C to +70°C, and supports terminal connections from 0.5 mm² to 2.5 mm². Mechanical life exceeds 1 million operations with short-circuit protection via a 10A HRC fuse.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-110 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3PSR
2ASL6LB-4-110
22mm Illum. Metal Selector Switch 3PSR 2ASL6LB-4-110
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL6LB-4-110
Product Name 22mm Illum. Metal Selector Switch 3PSR
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB8LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB7LB-024 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Rated Voltage 24 volts
View Details
2 suppliers
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details