Altech Corp. 22mm Illum. Metal Selector Switch 2PSR 2ASL5LB-2-230D

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is designed for control circuits with pilot light and switch functions, featuring an LED module with a rated insulation voltage of 500V and thermal current of 10A. It meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X, 12 standards, with IP65 environmental protection. Contact ratings are AC15 at 4A, 415V and DC13 at 0.5A, 110V, with a mechanical life exceeding 1 million operations. LED current consumption is 10mA at 220VDC and up to 20mA at lower AC voltages, with a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5mm² to 2.5mm² conductors. Operating temperature ranges from -25°C to +70°C.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is designed for control circuits with pilot light and switch functions, featuring an LED module with a rated insulation voltage of 500V and thermal current of 10A. It meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X, 12 standards, with IP65 environmental protection. Contact ratings are AC15 at 4A, 415V and DC13 at 0.5A, 110V, with a mechanical life exceeding 1 million operations. LED current consumption is 10mA at 220VDC and up to 20mA at lower AC voltages, with a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5mm² to 2.5mm² conductors. Operating temperature ranges from -25°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-230D - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 2PSR
2ASL5LB-2-230D
22mm Illum. Metal Selector Switch 2PSR 2ASL5LB-2-230D
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL5LB-2-230D
Product Name 22mm Illum. Metal Selector Switch 2PSR
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB1LB-012 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color White; White
Rated Voltage 12 volts
View Details
2 suppliers
Specs
Lamp Type LED Lamps
LED Color Red; Green; Clear Lens/Red/Green LED
Rated Voltage 230 volts
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details