Altech Corp. 22 mm LED Metal Pilot Light 2PLB5LB-110

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2PLB5LB-110 is a 22mm LED metal pilot light designed for use in various applications requiring visual indication. It operates at 110V AC and features an amber lens. The product is compliant with IEC 60947-5-1 and has approvals from VDE, CSA, and UL, ensuring its reliability and safety in industrial environments. This pilot light has a degree of protection rated at IP 65, making it suitable for use in environments where dust and water exposure may occur. It can operate within a temperature range of -25°C to +70°C (-13°F to +158°F). The contact block supports a rated voltage of 600V AC/DC and a rated current of 10A AC or 2.5A DC, with a mechanical life of up to 1 million operations. Current consumption for the pilot light is a maximum of 20 mA at 110V AC, and it has a service life of approximately 100,000 hours at nominal voltage and standard ambient temperature. The terminal capacity accommodates wiring from 20 AWG to 14 AWG, allowing for flexible installation options. This product is suitable for applications requiring durable and long-lasting visual indicators.

Datasheet Summary
Powered by GS/AI

The 2PLB5LB-110 is a 22mm LED metal pilot light designed for use in various applications requiring visual indication. It operates at 110V AC and features an amber lens. The product is compliant with IEC 60947-5-1 and has approvals from VDE, CSA, and UL, ensuring its reliability and safety in industrial environments. This pilot light has a degree of protection rated at IP 65, making it suitable for use in environments where dust and water exposure may occur. It can operate within a temperature range of -25°C to +70°C (-13°F to +158°F). The contact block supports a rated voltage of 600V AC/DC and a rated current of 10A AC or 2.5A DC, with a mechanical life of up to 1 million operations. Current consumption for the pilot light is a maximum of 20 mA at 110V AC, and it has a service life of approximately 100,000 hours at nominal voltage and standard ambient temperature. The terminal capacity accommodates wiring from 20 AWG to 14 AWG, allowing for flexible installation options. This product is suitable for applications requiring durable and long-lasting visual indicators.

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB5LB-110 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB5LB-110
22 mm LED Metal Pilot Light 2PLB5LB-110
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB5LB-110
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB5LB-110
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Panel Indicators, Pilot Lights - 2PLB5LB-110-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2PLB5LB-110-ND
Panel Indicators, Pilot Lights 2PLB5LB-110-ND
LED Panel Indicator Amber 110V 20mA

LED Panel Indicator Amber 110V 20mA

Buy Now Datasheet
Pilot Light, LED Amber, Metal, 22mm, 110VAC - 70156717 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light, LED Amber, Metal, 22mm, 110VAC
70156717
Pilot Light, LED Amber, Metal, 22mm, 110VAC 70156717
Pilot Light, Amber Color, 24 VAC⁄VDC Rated Voltage

Pilot Light, Amber Color, 24 VAC⁄VDC Rated Voltage

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. DigiKey Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB5LB-110 2PLB5LB-110 2PLB5LB-110-ND 70156717
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights Panel Indicators, Pilot Lights Pilot Light, LED Amber, Metal, 22mm, 110VAC
Lamp Type LED Lamps Incandescent Lamps LED Lamps LED Lamps
LED Color Amber Amber Orange Amber
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR1L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
3 suppliers
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details