Altech Corp. 22mm Illum. Metal Selector Switch 3PSRL 2ASL6LB-6-230

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated metal selector switch series provides pilot light and switch functionality with LED illumination, rated for 100,000 hours of service life at 25°C ambient temperature. It conforms to IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X, 12 standards with IP65 protection. Contact blocks support AC15 up to 4A at 415V and DC13 up to 0.5A at 110V, with terminal capacity from 0.5mm² to 2.5mm². Current consumption is 20mA maximum at 24VAC/DC, 100VAC, and 240VAC; 15mA at 110VDC; and 10mA at 220VDC. Mechanical life exceeds 1 million operations. The device operates from -25°C to +70°C.

Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated metal selector switch series provides pilot light and switch functionality with LED illumination, rated for 100,000 hours of service life at 25°C ambient temperature. It conforms to IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X, 12 standards with IP65 protection. Contact blocks support AC15 up to 4A at 415V and DC13 up to 0.5A at 110V, with terminal capacity from 0.5mm² to 2.5mm². Current consumption is 20mA maximum at 24VAC/DC, 100VAC, and 240VAC; 15mA at 110VDC; and 10mA at 220VDC. Mechanical life exceeds 1 million operations. The device operates from -25°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3PSRL
2ASL6LB-6-230
22mm Illum. Metal Selector Switch 3PSRL 2ASL6LB-6-230
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL6LB-6-230
Product Name 22mm Illum. Metal Selector Switch 3PSRL
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Rated Voltage 110 volts
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details