Altech Corp. 22mm Illum. Metal Selector Switch 3PSR 2ASL4LB-4-230D

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is designed for control circuits with pilot light and switch functions. It has an IP65 and NEMA Type 4X, 12 degree of protection, operating from -25°C to +70°C. The contact block is rated for 500V insulation, 10A thermal current, with make/break capacity of AC15 at 4A, 415V and DC13 at 0.5A, 110V. Terminal capacity supports 0.5mm² to 2.5mm² wire, with markings for NC (1-2) and NO (3-4). LED current consumption is max 10mA at 220VDC, with a service life of 100,000 hours at 25°C. Mechanical life exceeds 1 million operations. Short circuit protection is provided by a 10A HRC cartridge fuse. Certifications include IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is designed for control circuits with pilot light and switch functions. It has an IP65 and NEMA Type 4X, 12 degree of protection, operating from -25°C to +70°C. The contact block is rated for 500V insulation, 10A thermal current, with make/break capacity of AC15 at 4A, 415V and DC13 at 0.5A, 110V. Terminal capacity supports 0.5mm² to 2.5mm² wire, with markings for NC (1-2) and NO (3-4). LED current consumption is max 10mA at 220VDC, with a service life of 100,000 hours at 25°C. Mechanical life exceeds 1 million operations. Short circuit protection is provided by a 10A HRC cartridge fuse. Certifications include IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-230D - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3PSR
2ASL4LB-4-230D
22mm Illum. Metal Selector Switch 3PSR 2ASL4LB-4-230D
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL4LB-4-230D
Product Name 22mm Illum. Metal Selector Switch 3PSR
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Illum. Metal Selector Switch 2 Pos - 2ASL7LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details