The 22mm illuminated mushroom push button is a control device with IP65 and NEMA Type 4X, 12 protection, rated for operation from -25°C to +70°C. It features a self-wiping, slow-break contact with a rated thermal current of 10A and makes/breaks up to 4A at 415V AC or 0.5A at 110V DC per IEC 947-5-1. Terminal capacity supports 1 × 0.5 mm² to 1 × 2.5 mm² conductors, with marking 1-2 for NC and 3-4 for NO. The integrated LED pilot light consumes a maximum of 15 mA at 110 VDC and has a service life of 100,000 hours at 25°C ambient. Mechanical life exceeds 1 million operations. Short circuit protection requires a 10A HRC cartridge fuse. Approvals include UL508, CSA C22.2 No. 14-95, and VDE0660.
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
| Altech Corp. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 2ALM1LB-110 |
| Product Name | 22mm Illuminated Mushroom Push Button |
| Lamp Type | LED Lamps |
| LED Color | White |
| Applications | General Industrial |
| Width | 22 mm (0.8661 inch) |
| Voltage type AC | AC |