Altech Corp. 22mm Illuminated Mushroom Push Button 2ALM3LB-012

Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Request a Quote
Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ALM3LB-012 is a 22mm illuminated mushroom push button designed for control circuit applications. It features an IP65 and NEMA Type 4X, 12 degree of protection, with an operating temperature range of -25°C to +70°C. The contact block has a rated insulation voltage of 500V and a thermal current of 10A, with make and break capacity of AC15: 4A at 415V and DC13: 0.5A at 110V. LED pilot light current consumption is 20mA max at 24VAC/DC, 100VAC, or 240VAC, and 15mA max at 110VDC. Service life of the LED is 100,000 hours at 25°C. Terminal capacity supports 0.5mm² to 2.5mm² wire sizes. The device meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Datasheet Summary
Powered by GS/AI

The 2ALM3LB-012 is a 22mm illuminated mushroom push button designed for control circuit applications. It features an IP65 and NEMA Type 4X, 12 degree of protection, with an operating temperature range of -25°C to +70°C. The contact block has a rated insulation voltage of 500V and a thermal current of 10A, with make and break capacity of AC15: 4A at 415V and DC13: 0.5A at 110V. LED pilot light current consumption is 20mA max at 24VAC/DC, 100VAC, or 240VAC, and 15mA max at 110VDC. Service life of the LED is 100,000 hours at 25°C. Terminal capacity supports 0.5mm² to 2.5mm² wire sizes. The device meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Mushroom Push Button - 2ALM3LB-012 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Push Button
2ALM3LB-012
22mm Illuminated Mushroom Push Button 2ALM3LB-012
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ALM3LB-012
Product Name 22mm Illuminated Mushroom Push Button
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM5LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
4 suppliers