Altech Corp. 22mm Illum. Metal Selector Switch 3POS 2ASL4LB-3-230D

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated metal selector switch is a three-position device designed for control applications, featuring an LED pilot light with a rated contact capacity of AC 15 at 4A, 415V and DC 13 at 0.5A, 110V. It complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and meets NEMA Type 4X and 12, IP65 protection ratings. The terminal capacity supports 0.5 mm² to 2.5 mm² conductors, and the LED consumes a maximum of 20 mA at 230V AC. Mechanical life exceeds 1 million operations, with an LED service life of 100,000 hours at 25°C. The operating temperature range is -25°C to +70°C.

Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated metal selector switch is a three-position device designed for control applications, featuring an LED pilot light with a rated contact capacity of AC 15 at 4A, 415V and DC 13 at 0.5A, 110V. It complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and meets NEMA Type 4X and 12, IP65 protection ratings. The terminal capacity supports 0.5 mm² to 2.5 mm² conductors, and the LED consumes a maximum of 20 mA at 230V AC. Mechanical life exceeds 1 million operations, with an LED service life of 100,000 hours at 25°C. The operating temperature range is -25°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230D - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3POS
2ASL4LB-3-230D
22mm Illum. Metal Selector Switch 3POS 2ASL4LB-3-230D
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL4LB-3-230D
Product Name 22mm Illum. Metal Selector Switch 3POS
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP5LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details