Altech Corp. 22mm Illum. Metal Selector Switch 2PSR 2ASL8LB-2-110

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated metal selector switch is designed for control applications requiring pilot lighting and switching. It features a 22mm mounting profile, IP65 and NEMA 4X/12 protection, and operates from -25°C to +70°C. The contact block is rated for 500V insulation, 10A thermal current, and interrupting capacity of AC-15 4A at 415V or DC-13 0.5A at 110V. LED illumination consumes a maximum of 15mA at 110VDC and has a service life of 100,000 hours at 25°C. Terminal connections accept 0.5mm² to 2.5mm² wires. The device meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated metal selector switch is designed for control applications requiring pilot lighting and switching. It features a 22mm mounting profile, IP65 and NEMA 4X/12 protection, and operates from -25°C to +70°C. The contact block is rated for 500V insulation, 10A thermal current, and interrupting capacity of AC-15 4A at 415V or DC-13 0.5A at 110V. LED illumination consumes a maximum of 15mA at 110VDC and has a service life of 100,000 hours at 25°C. Terminal connections accept 0.5mm² to 2.5mm² wires. The device meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-110 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 2PSR
2ASL8LB-2-110
22mm Illum. Metal Selector Switch 2PSR 2ASL8LB-2-110
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL8LB-2-110
Product Name 22mm Illum. Metal Selector Switch 2PSR
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illuminated Flush Push Button - 2ALF1LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details