Altech Corp. 22mm Illum. Metal Selector Switch 3PSRL 2ASL1LB-6-012

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is a pilot device designed for control circuits, featuring a self-wiping slow-break contact mechanism with NO or NC configurations. It is rated for 500V insulation voltage and 10A thermal current, with contact ratings of AC-15 at 4A, 415V AC and DC-13 at 0.5A, 110V DC. The switch meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X, 12 standards, with IP65 protection. Terminal capacity supports 0.5 mm² to 2.5 mm² conductors. The illuminated module consumes up to 20 mA at 24 VAC/DC or 110 VAC, and up to 15 mA at 110 VDC, with an LED service life of 100,000 hours at 25°C. Mechanical life exceeds 1 million operations. The device is rated for operation from -25°C to +70°C.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is a pilot device designed for control circuits, featuring a self-wiping slow-break contact mechanism with NO or NC configurations. It is rated for 500V insulation voltage and 10A thermal current, with contact ratings of AC-15 at 4A, 415V AC and DC-13 at 0.5A, 110V DC. The switch meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X, 12 standards, with IP65 protection. Terminal capacity supports 0.5 mm² to 2.5 mm² conductors. The illuminated module consumes up to 20 mA at 24 VAC/DC or 110 VAC, and up to 15 mA at 110 VDC, with an LED service life of 100,000 hours at 25°C. Mechanical life exceeds 1 million operations. The device is rated for operation from -25°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-012 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3PSRL
2ASL1LB-6-012
22mm Illum. Metal Selector Switch 3PSRL 2ASL1LB-6-012
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL1LB-6-012
Product Name 22mm Illum. Metal Selector Switch 3PSRL
Lamp Type LED Lamps
LED Color White
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
4 suppliers
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights - 3PLBR34L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Clear Lens/Red/Green LED
Rated Voltage 24 volts
View Details
3 suppliers