Altech Corp. 22mm Illum. Metal Selector Switch 3POS 2ASL1LB-3-024

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22mm Illuminated Metal Selector Switch 3POS, part number 2ASL1LB-3-024, is designed for robust control applications. It conforms to IEC 60947-5-1 standards and has received approvals from VDE, CSA, and UL, ensuring compliance with international safety regulations. The switch features a degree of protection rated at IP 65, making it suitable for use in environments where dust and water exposure may occur. Operating within a temperature range of -25°C to +70°C, the switch is capable of handling a rated thermal current of 10A and a rated insulation voltage of 500V. It supports contact configurations of normally open (NO) or normally closed (NC) with a mechanical life exceeding 1 million operations. The switch's make and break capacity is rated at 4A for AC at 415V and 0.5A for DC at 110V. The illuminated version utilizes LED bulbs with a service life of up to 100,000 hours, and current consumption varies based on voltage, with a maximum of 20 mA for 24 VAC/DC, 100 VAC, and 240 VAC. The terminal capacity accommodates various wire sizes, ensuring flexibility in installation. This selector switch is suitable for applications requiring reliable operation and long service life in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Altech 22mm Illuminated Metal Selector Switch 3POS, part number 2ASL1LB-3-024, is designed for robust control applications. It conforms to IEC 60947-5-1 standards and has received approvals from VDE, CSA, and UL, ensuring compliance with international safety regulations. The switch features a degree of protection rated at IP 65, making it suitable for use in environments where dust and water exposure may occur. Operating within a temperature range of -25°C to +70°C, the switch is capable of handling a rated thermal current of 10A and a rated insulation voltage of 500V. It supports contact configurations of normally open (NO) or normally closed (NC) with a mechanical life exceeding 1 million operations. The switch's make and break capacity is rated at 4A for AC at 415V and 0.5A for DC at 110V. The illuminated version utilizes LED bulbs with a service life of up to 100,000 hours, and current consumption varies based on voltage, with a maximum of 20 mA for 24 VAC/DC, 100 VAC, and 240 VAC. The terminal capacity accommodates various wire sizes, ensuring flexibility in installation. This selector switch is suitable for applications requiring reliable operation and long service life in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-024 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3POS
2ASL1LB-3-024
22mm Illum. Metal Selector Switch 3POS 2ASL1LB-3-024
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL1LB-3-024
Product Name 22mm Illum. Metal Selector Switch 3POS
Lamp Type LED Lamps
LED Color White
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Button - 2ALF1LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details