Altech Corp. 22mm Illuminated Projecting Push Button 2ALP8LB-110D

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm Illuminated Projecting Push Button, part number 2ALP8LB-110D, from Altech Corp. is designed for control circuits in both direct and remote management applications. It conforms to IEC 60947-5-1 standards and has received approvals from VDE, CSA, and UL, ensuring compliance with various safety regulations. This push button features a degree of protection rated at IP 65, making it suitable for use in environments where dust and water exposure may occur. It operates within a temperature range of -25°C to +70°C (-13°F to +158°F) and has a mechanical life exceeding 1 million operations. The contact block supports a maximum of 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG) terminal capacity. It is rated for a maximum thermal current of 10A and has a rated insulation voltage of 500V. The push button is equipped with LED bulbs, with a service life of approximately 100,000 hours at nominal voltage and a typical ambient temperature of 25°C. Current consumption varies based on voltage, with a maximum of 20 mA for 24 VAC/DC, 100 VAC, and 240 VAC, and lower values for DC voltages. This product is suitable for applications requiring reliable operation and long service life, making it a viable option for engineers seeking durable and efficient control solutions.

Datasheet Summary
Powered by GS/AI

The 22mm Illuminated Projecting Push Button, part number 2ALP8LB-110D, from Altech Corp. is designed for control circuits in both direct and remote management applications. It conforms to IEC 60947-5-1 standards and has received approvals from VDE, CSA, and UL, ensuring compliance with various safety regulations. This push button features a degree of protection rated at IP 65, making it suitable for use in environments where dust and water exposure may occur. It operates within a temperature range of -25°C to +70°C (-13°F to +158°F) and has a mechanical life exceeding 1 million operations. The contact block supports a maximum of 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG) terminal capacity. It is rated for a maximum thermal current of 10A and has a rated insulation voltage of 500V. The push button is equipped with LED bulbs, with a service life of approximately 100,000 hours at nominal voltage and a typical ambient temperature of 25°C. Current consumption varies based on voltage, with a maximum of 20 mA for 24 VAC/DC, 100 VAC, and 240 VAC, and lower values for DC voltages. This product is suitable for applications requiring reliable operation and long service life, making it a viable option for engineers seeking durable and efficient control solutions.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Projecting Push Button - 2ALP8LB-110D - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Projecting Push Button
2ALP8LB-110D
22mm Illuminated Projecting Push Button 2ALP8LB-110D
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Projecting Momentary with Bulb Holder
  • LED Bulb and Mounting Bracket
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ALP8LB-110D
Product Name 22mm Illuminated Projecting Push Button
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR1LS-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details