Altech Corp. 22mm Mushroom Push Buttons 2AMJ4

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Momentary Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Momentary Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Mushroom Push Buttons - 2AMJ4 - Altech Corp.
Flemington, NJ, USA
22mm Mushroom Push Buttons
2AMJ4
22mm Mushroom Push Buttons 2AMJ4
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Momentary Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Momentary
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Large Mushroom Momentary Push Buttons - 2AMJ4 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Large Mushroom Momentary Push Buttons
2AMJ4
22mm Non-Illuminated Large Mushroom Momentary Push Buttons 2AMJ4
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators - 2AMJ4 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators
2AMJ4
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators 2AMJ4
Mushroom momentary large with mounting bracket

Mushroom momentary large with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AMJ4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AMJ4
Pushbutton Switches 2AMJ4
Push Button Op. 22 mm

Push Button Op. 22 mm

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AMJ4 2AMJ4 2AMJ4 2AMJ4
Product Name 22mm Mushroom Push Buttons 22mm Non-Illuminated Large Mushroom Momentary Push Buttons Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 60mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM6LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details