Altech Corp. 22mm Illuminated Push-Pull Buttons 2ALMPP1LB-110

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ALMPP1LB-110 is a 22 mm LED illuminated mushroom push-button operator designed for heavy-duty applications. It features a robust metal construction and is rated for NEMA Type 4X environments, making it suitable for both indoor and outdoor use. The operator includes a built-in LED bulb, bulb holder, and mounting bracket, ensuring easy installation. This model operates at 110V AC and is compatible with various switch contacts, which can be stacked for a total of six circuits. Contact blocks are available with either silver or gold-plated contacts, providing options for different electrical requirements. The product is designed for momentary operation and is ideal for applications requiring a reliable and visible control mechanism.

Datasheet Summary
Powered by GS/AI

The 2ALMPP1LB-110 is a 22 mm LED illuminated mushroom push-button operator designed for heavy-duty applications. It features a robust metal construction and is rated for NEMA Type 4X environments, making it suitable for both indoor and outdoor use. The operator includes a built-in LED bulb, bulb holder, and mounting bracket, ensuring easy installation. This model operates at 110V AC and is compatible with various switch contacts, which can be stacked for a total of six circuits. Contact blocks are available with either silver or gold-plated contacts, providing options for different electrical requirements. The product is designed for momentary operation and is ideal for applications requiring a reliable and visible control mechanism.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-110 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Push-Pull Buttons
2ALMPP1LB-110
22mm Illuminated Push-Pull Buttons 2ALMPP1LB-110
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Style
  • Illuminated Push-Pull
Buy Now Datasheet
22mm Illuminated Mushroom Momentary Push Buttons - 2ALMPP1LB-110 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Momentary Push Buttons
2ALMPP1LB-110
22mm Illuminated Mushroom Momentary Push Buttons 2ALMPP1LB-110
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm LED Bulb and Bulb Holder Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • LED Bulb and Bulb Holder
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators
2ALMPP1LB-110
Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators 2ALMPP1LB-110
Mushroom illuminated momentary with LED bulb, bulb holder and mounting bracket

Mushroom illuminated momentary with LED bulb, bulb holder and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALMPP1LB-110 2ALMPP1LB-110 2ALMPP1LB-110
Product Name 22mm Illuminated Push-Pull Buttons 22mm Illuminated Mushroom Momentary Push Buttons Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Push-Pull Alternate Contact (Push-Push) Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 40mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP1LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers