Altech Corp. 22mm Illuminated Mushroom Push Buttons 2ALM7LB-110

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Momentary
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Momentary
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-110 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Push Buttons
2ALM7LB-110
22mm Illuminated Mushroom Push Buttons 2ALM7LB-110
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Momentary

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Style
  • Illuminated Momentary
Buy Now Datasheet
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-110 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Push Buttons
2ALM7LB-110
22mm Illuminated Mushroom Push Buttons 2ALM7LB-110
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Momentary

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Style
  • Illuminated Momentary
Buy Now Datasheet
22mm Illuminated Mushroom Momentary Push Buttons - 2ALM7LB-110 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Momentary Push Buttons
2ALM7LB-110
22mm Illuminated Mushroom Momentary Push Buttons 2ALM7LB-110
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm LED Bulb and Bulb Holder Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • LED Bulb and Bulb Holder
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Illuminated Mushroom Metal Operators
2ALM7LB-110
Push Buttons/ 22mm LED Illuminated Mushroom Metal Operators 2ALM7LB-110
Mushroom illuminated momentary with LED bulb, bulb holder and mounting bracket

Mushroom illuminated momentary with LED bulb, bulb holder and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ALM7LB-110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ALM7LB-110
Pushbutton Switches 2ALM7LB-110
Push Button Oper. 22mm, Ill

Push Button Oper. 22mm, Ill

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALM7LB-110 2ALM7LB-110 2ALM7LB-110 2ALM7LB-110
Product Name 22mm Illuminated Mushroom Push Buttons 22mm Illuminated Mushroom Momentary Push Buttons Push Buttons/ 22mm LED Illuminated Mushroom Metal Operators Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 40mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Flush Momentary Push Buttons - 2AF6 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details