Altech Corp. 22mm Mushroom Push-Pull Buttons 2AMPPJ2

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Pull Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Pull Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
22mm Mushroom Push-Pull Buttons
2AMPPJ2
22mm Mushroom Push-Pull Buttons 2AMPPJ2
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Pull Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Push-Pull
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Large Mushroom Push-Pull Push Buttons - 2AMPPJ2 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Large Mushroom Push-Pull Push Buttons
2AMPPJ2
22mm Non-Illuminated Large Mushroom Push-Pull Push Buttons 2AMPPJ2
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
  • Includes Mounting Bracket
Buy Now Datasheet
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators - 2AMPPJ2 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators
2AMPPJ2
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators 2AMPPJ2
Mushroom push-pull large with mounting bracket

Mushroom push-pull large with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AMPPJ2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AMPPJ2
Pushbutton Switches 2AMPPJ2
Push Button Oper,22mm,Non Ill.

Push Button Oper,22mm,Non Ill.

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AMPPJ2 2AMPPJ2 2AMPPJ2 2AMPPJ2
Product Name 22mm Mushroom Push-Pull Buttons 22mm Non-Illuminated Large Mushroom Push-Pull Push Buttons Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Push-Pull Alternate Contact (Push-Push)
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 60mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF7LB-012 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details