Altech Corp. 22mm Mushroom Push-Turn Buttons 2AMLS4

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Turn Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Turn Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Mushroom Push-Turn Buttons - 2AMLS4 - Altech Corp.
Flemington, NJ, USA
22mm Mushroom Push-Turn Buttons
2AMLS4
22mm Mushroom Push-Turn Buttons 2AMLS4
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Turn Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Push-Turn
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Small Mushroom Push-Turn Push Buttons - 2AMLS4 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Small Mushroom Push-Turn Push Buttons
2AMLS4
22mm Non-Illuminated Small Mushroom Push-Turn Push Buttons 2AMLS4
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
  • Includes Mounting Bracket
Buy Now Datasheet
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators - 2AMLS4 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators
2AMLS4
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators 2AMLS4
Mushroom push-turn small with mounting bracket

Mushroom push-turn small with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AMLS4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AMLS4
Pushbutton Switches 2AMLS4
Push Button Oper.,22mm,Non Ill

Push Button Oper.,22mm,Non Ill

Buy Now
Pushbutton Operator, Non-Illum'd., Mushroom Red 30mm Head, Push-Turn, 22mm - 70156811 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton Operator, Non-Illum'd., Mushroom Red 30mm Head, Push-Turn, 22mm
70156811
Pushbutton Operator, Non-Illum'd., Mushroom Red 30mm Head, Push-Turn, 22mm 70156811
Pushbutton Operator, Non-Illum'd., Mushroom Red 30mm Head, Push-Turn, 22mm

Pushbutton Operator, Non-Illum'd., Mushroom Red 30mm Head, Push-Turn, 22mm

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AMLS4 2AMLS4 2AMLS4 2AMLS4 70156811
Product Name 22mm Mushroom Push-Turn Buttons 22mm Non-Illuminated Small Mushroom Push-Turn Push Buttons Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators Pushbutton Switches Pushbutton Operator, Non-Illum'd., Mushroom Red 30mm Head, Push-Turn, 22mm
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Push-Turn Alternate Contact (Push-Push) Push-Lock Turn-Reset
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 30mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers