The 22mm Illuminated Mushroom Push Button, part number 2ALM7LB-048, from Altech Corp. is designed for use in control circuits, offering a robust solution with a degree of protection rated at IP 65 and NEMA Type 4X, 12. It operates within a temperature range of -25°C to +70°C (-13°F to +158°F) and conforms to several standards including IEC 60947-5-1 and UL508. The contact block is certified by ASTA UK and supports a maximum terminal capacity of 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG). It features self-wiping, slow break contacts with a rated thermal current of 10A and a rated insulation voltage of 500V. The push button has a mechanical life exceeding 1 million operations and is suitable for both normally open (NO) and normally closed (NC) configurations. For illuminated applications, the button consumes a maximum of 20 mA across various voltage ratings, with a service life of 100,000 hours at nominal voltage. This product is suitable for engineers looking for a reliable and durable push button for their control systems.
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 2ALM7LB-048 | 2ALM7LB-048 |
| Product Name | 22mm Illuminated Mushroom Push Button | 22mm Illuminated Mushroom Push Button |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Clear | Yellow |
| Applications | General Industrial | General Industrial |
| Width | 22 mm (0.8661 inch) | 22 mm (0.8661 inch) |