Altech Corp. 22 mm Plastic Pilot Light 3PLBR5L-012

Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote
Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3PLBR5L-012 is a 22 mm plastic pilot light for industrial signaling, compliant with UL508, IEC 60947, and CSA 22.2. It offers IP65 and NEMA Type 4X, 12 protection, operating from -25°C to +70°C. The unit supports 6V to 240V AC and 220V DC, with a maximum power of 2W and current draw of 20 mA (AC) or 15 mA (DC). Optical output exceeds 100 mcd across all colors, with a viewing angle greater than 100°. Terminals accept 0.5 to 2.5 mm² wire, with a torque rating of 0.5 Nm. Polarity protection activates only under DC supply, with low-voltage thresholds at 20V (110V-rated) and 40V (240V-rated). All metal parts are electroplated for corrosion resistance.

Datasheet Summary
Powered by GS/AI

3PLBR5L-012 is a 22 mm plastic pilot light for industrial signaling, compliant with UL508, IEC 60947, and CSA 22.2. It offers IP65 and NEMA Type 4X, 12 protection, operating from -25°C to +70°C. The unit supports 6V to 240V AC and 220V DC, with a maximum power of 2W and current draw of 20 mA (AC) or 15 mA (DC). Optical output exceeds 100 mcd across all colors, with a viewing angle greater than 100°. Terminals accept 0.5 to 2.5 mm² wire, with a torque rating of 0.5 Nm. Polarity protection activates only under DC supply, with low-voltage thresholds at 20V (110V-rated) and 40V (240V-rated). All metal parts are electroplated for corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
22 mm Plastic Pilot Light - 3PLBR5L-012 - Altech Corp.
Flemington, NJ, USA
22 mm Plastic Pilot Light
3PLBR5L-012
22 mm Plastic Pilot Light 3PLBR5L-012
Features: 22 mm Plastic Pilot Lights UL Recognized

Features:

  • 22 mm Plastic Pilot Lights
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights
3PLBR5L-012
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights 3PLBR5L-012
Pilot Lights with integral LED

Pilot Lights with integral LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
3PLBR5L-012
Industrial Panel Mount Indicators / Switch Indicators 3PLBR5L-012
Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3PLBR5L-012 3PLBR5L-012 3PLBR5L-012
Product Name 22 mm Plastic Pilot Light Push Buttons/ Unibody LED Indicator Plastic Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Amber Amber Lens/Amber LED
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Illum. Metal Selector Switch 2 Pos - 2ASL3LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP5LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR5L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL7LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details