WAGO Ground terminal block 2002-6307

Description
3-conductor ground terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet
Description
3-conductor ground terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 2002-6307 - WAGO
Germantown, WI, United States
Ground terminal block
2002-6307
Ground terminal block 2002-6307
3-conductor ground terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow

3-conductor ground terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2783271 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783271
DIN Rail Terminal Blocks 2783271
WAGO 2002-6307 DIN Rail Terminal Block

WAGO 2002-6307 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2783272 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783272
DIN Rail Terminal Blocks 2783272
WAGO 2002-6307 DIN Rail Terminal Block

WAGO 2002-6307 DIN Rail Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-6307-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-6307-ND
Terminal Blocks - Din Rail, Channel 2946-2002-6307-ND
3-CONDUCTOR GROUND TERMINAL BLOC

3-CONDUCTOR GROUND TERMINAL BLOC

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11177922 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177922
Terminal Blk/Strip Wiring Dev 11177922
3-CONDUCTOR GROUND TERMINAL BLOCK, SIDE ENTRY, PUSH IN CAGE CLAMP, 18-4 AWG WIRE SIZE, GREEN/YELLOW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR GROUND TERMINAL BLOCK, SIDE ENTRY, PUSH IN CAGE CLAMP, 18-4 AWG WIRE SIZE, GREEN/YELLOW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-6307 2783271 2946-2002-6307-ND 11177922
Product Name Ground terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2004-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Component Terminal Block with Diode - 2001-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers