Altech Corp. Push Buttons/ Aluminum Enclosures for 22m Operators 2005A13

Description
Aluminum (52 mm height) Pressure Die Cast
Request a Quote Datasheet
Description
Aluminum (52 mm height) Pressure Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
2005A13
Push Buttons/ Aluminum Enclosures for 22m Operators 2005A13
Aluminum (52 mm height) Pressure Die Cast

Aluminum (52 mm height) Pressure Die Cast

Buy Now Datasheet
PB Series Enclosures - 2005A13 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
2005A13
PB Series Enclosures 2005A13
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Enclosures, Boxes, & Cases - 2005A13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2005A13
Enclosures, Boxes, & Cases 2005A13
PDC-AL Enclosure, 22mm, 1PB, M20

PDC-AL Enclosure, 22mm, 1PB, M20

Buy Now
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52 - 70074846 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52
70074846
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52 70074846
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52

Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2005A13 2005A13 2005A13 70074846
Product Name Push Buttons/ Aluminum Enclosures for 22m Operators PB Series Enclosures Enclosures, Boxes, & Cases Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 3.15 inch (80 mm) 3.54 inch (89.92 mm)
Width 3.54 inch (90 mm) 3.15 inch (80.01 mm)
Depth 0.0807 inch (2.05 mm) 2.05 inch (52.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
4 suppliers
TK Series Enclosures - 104-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 131-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
TG Series Enclosures - 100-913-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
3 suppliers