Altech Corp. Push Buttons/ 22mm Polycarbonate Enclosures 153-905

Description
Polycarbonate Enclosures
Request a Quote Datasheet
Description
Polycarbonate Enclosures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Polycarbonate Enclosures
153-905
Push Buttons/ 22mm Polycarbonate Enclosures 153-905
Polycarbonate Enclosures

Polycarbonate Enclosures

Buy Now Datasheet
PB Series Enclosures - 153-905 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
153-905
PB Series Enclosures 153-905
Pushbutton enclosure for five 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts

Pushbutton enclosure for five 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts

Buy Now Datasheet
Enclosures, Boxes, & Cases - 153-905 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
153-905
Enclosures, Boxes, & Cases 153-905
PB5-L, 180x94x81mm Enclosure

PB5-L, 180x94x81mm Enclosure

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 153-905 153-905 153-905
Product Name Push Buttons/ 22mm Polycarbonate Enclosures PB Series Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box
Shape Rectangular Rectangular
Length 7.09 inch (180 mm) 7.09 inch (180 mm)
Width 3.7 inch (94 mm) 3.7 inch (93.98 mm)
Depth 3.19 inch (81 mm) 3.19 inch (81.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 112-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 110-907 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
TK Series Enclosures - 120-907 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
5 suppliers
TK Series Enclosures - 111-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers