Altech Corp. Single Phase Busbar with 1/2 Pole Spacing 1P18U1H/11

Description
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
Request a Quote
Description
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1P18U1H/11 is a single-phase UL1077/508 listed busbar with 1/2 pole spacing, designed for use with Altech R-Series, ABL UR, V-EA, and MA Manual Motor Controllers and Supplementary Protectors. It has 11 poles and a total length of 284 mm, fabricated from copper with polyamide insulation, supporting 80A at 600V AC/DC with a 18mm² cross-section. It is rated for a short circuit withstand of 10kA and meets UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. The busbar allows line/load reversal and can be cut without losing UL approval.

Datasheet Summary
Powered by GS/AI

The 1P18U1H/11 is a single-phase UL1077/508 listed busbar with 1/2 pole spacing, designed for use with Altech R-Series, ABL UR, V-EA, and MA Manual Motor Controllers and Supplementary Protectors. It has 11 poles and a total length of 284 mm, fabricated from copper with polyamide insulation, supporting 80A at 600V AC/DC with a 18mm² cross-section. It is rated for a short circuit withstand of 10kA and meets UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. The busbar allows line/load reversal and can be cut without losing UL approval.

Suppliers

Company
Product
Description
Supplier Links
Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/11 - Altech Corp.
Flemington, NJ, USA
Single Phase Busbar with 1/2 Pole Spacing
1P18U1H/11
Single Phase Busbar with 1/2 Pole Spacing 1P18U1H/11
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed

The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.

Features:

  • 30% Installation Time Savings
  • Panel Space Savings
  • Reduced Maintenance
  • High Electrical Ratings
  • UL Listed
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Busbars and Busways
Product Number 1P18U1H/11
Product Name Single Phase Busbar with 1/2 Pole Spacing
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/15 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/6 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Three Phase Busbar with Standard Spacing - 3P25U3/42 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/36 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details