Altech Corp. Second Phase Busbar with 1/2 Pole Spacing 2P25U3H/6

Description
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
Request a Quote
Description
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 2-phase UL508 listed busbar with 1/2 pole spacing, rated for 100A at 600V AC/DC and 10kA short circuit withstand, constructed with copper conductors and polyamide insulation. It features 6 pins and is 124mm in length, designed for use with Altech R-Series, ABL UR, V-EA, and MA series manual motor controllers and supplementary protectors. The busbar supports center/middle feed configurations via compatible power feed blocks and can be cut without losing UL approval. Line/load reversal is permitted.

Datasheet Summary
Powered by GS/AI

A 2-phase UL508 listed busbar with 1/2 pole spacing, rated for 100A at 600V AC/DC and 10kA short circuit withstand, constructed with copper conductors and polyamide insulation. It features 6 pins and is 124mm in length, designed for use with Altech R-Series, ABL UR, V-EA, and MA series manual motor controllers and supplementary protectors. The busbar supports center/middle feed configurations via compatible power feed blocks and can be cut without losing UL approval. Line/load reversal is permitted.

Suppliers

Company
Product
Description
Supplier Links
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/6 - Altech Corp.
Flemington, NJ, USA
Second Phase Busbar with 1/2 Pole Spacing
2P25U3H/6
Second Phase Busbar with 1/2 Pole Spacing 2P25U3H/6
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed

The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.

Features:

  • 30% Installation Time Savings
  • Panel Space Savings
  • Reduced Maintenance
  • High Electrical Ratings
  • UL Listed
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Busbars and Busways
Product Number 2P25U3H/6
Product Name Second Phase Busbar with 1/2 Pole Spacing
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Busbar - 3P25U3/16 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Three Phase Busbar - 3P25U3/20 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/36 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Three Phase Busbar with 1/2 Pole Spacing - 3P18U3H/30 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details