The 3P25U3/42 is a three-phase UL1077/508 listed busbar with standard spacing, made of copper and housed in polyamide insulation. It has a 25 mm² cross-section rated for 100 A at 600 V AC/DC and a short circuit withstand rating of 10 kA. The busbar is 746 mm long and supports 42 poles. It is designed for use with Altech R-Series, ABL's UR, V-EA, and MA Series Manual Motor Controllers and Supplementary Protectors, and conforms to UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. Power feeding is compatible with P50UT, P50UB, or P95UB devices. The busbar can be cut without losing UL approval and supports line/load reversal.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 3P25U3/42 |
| Product Name | Three Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |