The DLS9 series includes single-pole, DIN rail-mounted, thermal-magnetic miniature molded case circuit breakers with a 17.5 mm width, rated for 125 V DC and up to 480Y/277 V AC, and a 10 kA short circuit interrupting capacity. The 1D1UL variant is a D-trip type designed for high inrush applications such as motors and transformers, with a rated current of 1.0 A at 277 V AC. Terminal torque is 2 to 2.5 Nm, and it accepts copper wire from 18 to 3 AWG on the top terminal. It operates within an ambient temperature range of -25°C to 70°C and meets UL 489 and IEC 60947-2 standards. Electrical and mechanical lifespans are 6,000 and 10,000 cycles respectively, with IP20 protection and reversible line/load connections.
Features:
489 480Y/277AC Breaker 1P D TRP 1A UL
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1D1UL | 1D1UL | 1D1UL |
| Product Name | AC Single Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | ALTH Miniature |
| Rated AC Voltage | 240 to 480 volts | ||
| Rated Current | 1 amps | 1 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 | ||
| Features | Molded Case Circuit Breaker |