Enclosure made of ABS with a gray cover, designed for industrial use with IP67 and UL TYPE 12 protection ratings, measuring 122 mm x 82 mm x 85 mm (4.80 in x 3.23 in x 3.35 in). It features smooth sidewalls, an integrated cover retainer, a 98 mm x 58 mm x 0.4 mm recess in the cover, and is rated for operation from -40°C to 80°C. Standard screws are included. The enclosure is UL recognized.
Enclosure, ABS, Gray, quick turn screws, smooth walls
This NEMA 4X rated enclosure is idea for housing even highly sensitive electronics in harsh industrial environments.
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 100-904-01 | 100-904-01 | 70074964 |
| Product Name | TG Series Enclosures | Enclosures, Boxes, & Cases | Enclosure;Box-Lid;Panel Mnt;ABS;Gray;122x82x85mm;NEMA4X;IP67;QK TRN CVR Screws |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures |
| Shape | Rectangular | ||
| Length | 4.8 inch (122 mm) | ||
| Width | 3.23 inch (82.04 mm) | ||
| Depth | 3.35 inch (85.09 mm) |