Enclosure made of polycarbonate with a tinted transparent cover and metric knockouts, measuring 361 mm x 254 mm x 165 mm (14.2 in x 10.0 in x 6.50 in), rated IP66 and compliant with NEMA Type 4X and 12/12K. The enclosure is suitable for operating temperatures from -40°C to 120°C (-40°F to 248°F), features a polyurethane gasket, and is UL recognized.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
PC3625-11-tm, 360x254x111mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 137-012 | 137-012 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 14.17 inch (360 mm) | |
| Width | 10 inch (254 mm) | |
| Depth | 4.37 inch (111 mm) |