Enclosure made of polystyrene, light gray, with metric knockout sidewalls, measuring 180 mm by 110 mm, 111 mm high, and rated for IP66, NEMA Type 4X and 12/12K. The polystyrene material operates within a temperature range of -40°C to 70°C. The enclosure is UL recognized and includes a polyurethane gasket.
Enclosure, Polystyrene, Gray, Metric knockouts
PS1811-11-m, 180x110x111mm Enclosure
ENCLOSURE,POLYSTYREN
Electrical Enclosures PS1811-11-m, 180x110x111mm Enc
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 105-906 | 105-906 | 70074824 | 105-906 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | ENCLOSURE,POLYSTYRENE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.09X4.33X4.37IN,GRAYCOVER | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Shape | Rectangular | |||
| Length | 7.09 inch (180 mm) | |||
| Width | 4.33 inch (110 mm) | |||
| Depth | 4.37 inch (111 mm) |