Altech Corp. Push Buttons/ 22mm Polycarbonate Enclosures 153-905/L

Description
Polycarbonate Enclosures
Request a Quote
Description
Polycarbonate Enclosures
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 153-905/L is a five-hole polycarbonate enclosure designed for push buttons, measuring 180 mm in length, 94 mm in width, and 57 mm in height. It features an IP66 protection level, suitable for NEMA 4x applications, ensuring resistance to dust and water ingress when installed correctly. The enclosure operates effectively within a temperature range of -35AöC to 120AöC (-31AöF to 248AöF) and is constructed from durable polycarbonate material. The gasket is made of polyurethane, providing additional sealing capabilities. The enclosure is light gray in color and includes M16/20 knockout sidewalls for easy installation of components. This product is suitable for various industrial applications where reliable protection of electrical components is required.

Datasheet Summary
Powered by GS/AI

The 153-905/L is a five-hole polycarbonate enclosure designed for push buttons, measuring 180 mm in length, 94 mm in width, and 57 mm in height. It features an IP66 protection level, suitable for NEMA 4x applications, ensuring resistance to dust and water ingress when installed correctly. The enclosure operates effectively within a temperature range of -35AöC to 120AöC (-31AöF to 248AöF) and is constructed from durable polycarbonate material. The gasket is made of polyurethane, providing additional sealing capabilities. The enclosure is light gray in color and includes M16/20 knockout sidewalls for easy installation of components. This product is suitable for various industrial applications where reliable protection of electrical components is required.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Polycarbonate Enclosures
153-905/L
Push Buttons/ 22mm Polycarbonate Enclosures 153-905/L
Polycarbonate Enclosures

Polycarbonate Enclosures

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Industrial Enclosures
Product Number 153-905/L
Product Name Push Buttons/ 22mm Polycarbonate Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
TK Series Enclosures - 137-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 111-506 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
TK Series Enclosures - 111-510 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers