The TK 1309 enclosure is a polycarbonate case with a tinted transparent cover and metric knockouts, measuring 130 x 94 mm (5.12 x 3.70 in) with a height of 57 mm (2.24 in). It has an IP66 rating, NEMA Type 4X and 12/12K protection, and a polyurethane gasket. The material operates from -40°C to 120°C (-40°F to 248°F) and is UL recognized. The enclosure includes knockout positions for M16 and M20 conduits, with center-to-center spacing of 31.75 mm and 32.5 mm on respective sides.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
PC1309-6-tm, 130x94x57mm Enclosure
Electrical Enclosures PC1309-6-tm, 130x94x57mm Encl
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 137-009 | 137-009 | 137-009 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures |
| Shape | Rectangular | ||
| Length | 5.12 inch (130 mm) | ||
| Width | 3.7 inch (93.98 mm) | ||
| Depth | 2.24 inch (56.9 mm) |