Altech Corp. Proximity Sensors 08409861200

Description
Ultrasonic Sensor KURT2500-M30KB106-DP S
Request a Quote
Description
Ultrasonic Sensor KURT2500-M30KB106-DP S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 08409861200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
08409861200
Proximity Sensors 08409861200
Ultrasonic Sensor KURT2500-M30KB106-DP S

Ultrasonic Sensor KURT2500-M30KB106-DPS

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08409861200
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Inductive Proximity Sensors - 5000000619-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX1106 Photomicrosensor (Transmissive) - EE-SX1106 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details