Altech Corp. Hardware 08313080647

Description
Inductive Sensor SJ6-M8MN45-DN╓
Request a Quote
Description
Inductive Sensor SJ6-M8MN45-DN╓
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Hardware
08313080647
Hardware 08313080647
Inductive Sensor SJ6-M8MN45-DN╓

Inductive Sensor SJ6-M8MN45-DN╓

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08313080647
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000547-SE - TE Connectivity
Specs
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
Switch Type Normally Closed
View Details
EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details