Altech Corp. Hardware 08313066531

Description
Inductive Sensor SJ6-G6,5MN60-DNS-V1
Request a Quote
Description
Inductive Sensor SJ6-G6,5MN60-DNS-V1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08313066531 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08313066531
Hardware 08313066531
Inductive Sensor SJ6-G6,5MN60-DNS-V1

Inductive Sensor SJ6-G6,5MN60-DNS-V1

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08313066531
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - M50 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Proximity sensor - SIEH-M12B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers