AlphaLab, Inc. TriField® Natural EM Meter

Description
The TriField Natural EM Meter was designed to do field measurements for special research. It detects changes in extremely weak static (DC or "natural") electric and magnetic fields, and signals with both a tone and the movement of a needle-type gauge if either the electric or magnetic field changes from previous levels. A radio and microwave detector is also included, which reads radio power directly. Because man-made AC electric and magnetic fields are very common and could interfere with readings of static fields, the meter has been designed to ignore AC fields. Normal construction materials don't block magnetic fields, so the meter can be placed indoors and will work equally well, and due to the built-in tone, it can be used in the dark, and will sound the tone at whatever level of field the user sets. Model 1 operates on a standard 9-volt battery, and Model 2 runs on a 9-volt battery or an AC adapter (both included). Model 2 has an input jack for an optional high-sensitivity magnetic coil. Both models are covered by a one-year warranty.
Description
The TriField Natural EM Meter was designed to do field measurements for special research. It detects changes in extremely weak static (DC or "natural") electric and magnetic fields, and signals with both a tone and the movement of a needle-type gauge if either the electric or magnetic field changes from previous levels. A radio and microwave detector is also included, which reads radio power directly. Because man-made AC electric and magnetic fields are very common and could interfere with readings of static fields, the meter has been designed to ignore AC fields. Normal construction materials don't block magnetic fields, so the meter can be placed indoors and will work equally well, and due to the built-in tone, it can be used in the dark, and will sound the tone at whatever level of field the user sets. Model 1 operates on a standard 9-volt battery, and Model 2 runs on a 9-volt battery or an AC adapter (both included). Model 2 has an input jack for an optional high-sensitivity magnetic coil. Both models are covered by a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
TriField® Natural EM Meter -  - AlphaLab, Inc.
Salt Lake City, UT, USA
TriField® Natural EM Meter
TriField® Natural EM Meter
The TriField Natural EM Meter was designed to do field measurements for special research. It detects changes in extremely weak static (DC or "natural") electric and magnetic fields, and signals with both a tone and the movement of a needle-type gauge if either the electric or magnetic field changes from previous levels. A radio and microwave detector is also included, which reads radio power directly. Because man-made AC electric and magnetic fields are very common and could interfere with readings of static fields, the meter has been designed to ignore AC fields. Normal construction materials don't block magnetic fields, so the meter can be placed indoors and will work equally well, and due to the built-in tone, it can be used in the dark, and will sound the tone at whatever level of field the user sets. Model 1 operates on a standard 9-volt battery, and Model 2 runs on a 9-volt battery or an AC adapter (both included). Model 2 has an input jack for an optional high-sensitivity magnetic coil. Both models are covered by a one-year warranty.

The TriField Natural EM Meter was designed to do field measurements for special research. It detects changes in extremely weak static (DC or "natural") electric and magnetic fields, and signals with both a tone and the movement of a needle-type gauge if either the electric or magnetic field changes from previous levels. A radio and microwave detector is also included, which reads radio power directly. Because man-made AC electric and magnetic fields are very common and could interfere with readings of static fields, the meter has been designed to ignore AC fields. Normal construction materials don't block magnetic fields, so the meter can be placed indoors and will work equally well, and due to the built-in tone, it can be used in the dark, and will sound the tone at whatever level of field the user sets. Model 1 operates on a standard 9-volt battery, and Model 2 runs on a 9-volt battery or an AC adapter (both included). Model 2 has an input jack for an optional high-sensitivity magnetic coil. Both models are covered by a one-year warranty.

Supplier's Site

Technical Specifications

  AlphaLab, Inc.
Product Category Magnetic Field Instruments
Product Name TriField® Natural EM Meter
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Analog Display
Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Superconducting Magnet Systems - SuperOptiMag - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details
Gauss Meter - PCE-G28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 1240939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output USB; Usb mini-b
View Details
TriField® Meter -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Analog Display
View Details