AlphaLab, Inc. Datasheets for Magnetic Field Instruments
Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux.
Magnetic Field Instruments: Learn more
| Product Name | Notes |
|---|---|
| An improvement on the flux gate magnetometer, the DC Milligauss Meter measures magnetic fields (technically "flux density") up to several times the strength of the Earth field. It has a... | |
| Model GM2 is designed to measure strong and moderate magnetic fields, such as from magnets and solenoids. It is fast and intuitive to use, with an extremely high dynamic range,... | |
| The Air Shipment Milligauss Meter has been designed so that one person alone can be the tester, and do repackaging, if necessary, without moving from the area. The remote sensor,... | |
| The Earth Magnetometer is used to map the earth's magnetic field. It shows the variation from place to place down to a resolution of .01 milligauss (= 1 nanotesla, or... | |
| The meter has been optimized for easy use. It begins reading 1/2 second after it is turned on and updates four times a second. Stability is excellent, with noise level... | |
| The model VGM is designed for rapid identification and measurement of areas that are magnetized. It is a DC gaussmeter with X,Y and Z sensors at the end of a... | |
| The original TriField® Meter combines all the features needed for fast, accurate measurements of electromagnetic fields. It independently measures electric field and magnetic field, and is properly scaled to indicate... | |
| The TriField Natural EM Meter was designed to do field measurements for special research. It detects changes in extremely weak static (DC or "natural") electric and magnetic fields, and signals... | |
| This meter measures AC magnetic field in a wide frequency range of 13 Hz to 75 kHz (75,000 Hz). The frequencies include most ELF (that is, frequencies below 1 kHz)... |