AlphaLab, Inc. DC Gaussmeter Model 1

Description
The meter has been optimized for easy use. It begins reading 1/2 second after it is turned on and updates four times a second. Stability is excellent, with noise level of only 0.1 gauss. Reproducibility at constant temperature is better than one part in 5000, and is generally only limited by the user's ability to position the sensor on the same part of the magnet as was originally measured (field strength varies across the face of most magnets). Full response time to a rapid field change is only 1/4 second. No setup is needed, and there is only one range (display reads from 0.0 to 19,999.9 gauss, with negative sign if polarity is negative). Therefore, artifacts due to autoranging do not occur. These features make the Model 1 faster to use than any other digital gaussmeter, while still very easy to use. The only control is the "OFFSET", which allows subtraction of ambient field up to +/- 10 gauss. (Turn this knob to the center position if not needed).
Description
The meter has been optimized for easy use. It begins reading 1/2 second after it is turned on and updates four times a second. Stability is excellent, with noise level of only 0.1 gauss. Reproducibility at constant temperature is better than one part in 5000, and is generally only limited by the user's ability to position the sensor on the same part of the magnet as was originally measured (field strength varies across the face of most magnets). Full response time to a rapid field change is only 1/4 second. No setup is needed, and there is only one range (display reads from 0.0 to 19,999.9 gauss, with negative sign if polarity is negative). Therefore, artifacts due to autoranging do not occur. These features make the Model 1 faster to use than any other digital gaussmeter, while still very easy to use. The only control is the "OFFSET", which allows subtraction of ambient field up to +/- 10 gauss. (Turn this knob to the center position if not needed).

Suppliers

Company
Product
Description
Supplier Links
DC Gaussmeter - Model 1 - AlphaLab, Inc.
Salt Lake City, UT, USA
DC Gaussmeter
Model 1
DC Gaussmeter Model 1
The meter has been optimized for easy use. It begins reading 1/2 second after it is turned on and updates four times a second. Stability is excellent, with noise level of only 0.1 gauss. Reproducibility at constant temperature is better than one part in 5000, and is generally only limited by the user's ability to position the sensor on the same part of the magnet as was originally measured (field strength varies across the face of most magnets). Full response time to a rapid field change is only 1/4 second. No setup is needed, and there is only one range (display reads from 0.0 to 19,999.9 gauss, with negative sign if polarity is negative). Therefore, artifacts due to autoranging do not occur. These features make the Model 1 faster to use than any other digital gaussmeter, while still very easy to use. The only control is the "OFFSET", which allows subtraction of ambient field up to +/- 10 gauss. (Turn this knob to the center position if not needed).

The meter has been optimized for easy use. It begins reading 1/2 second after it is turned on and updates four times a second. Stability is excellent, with noise level of only 0.1 gauss. Reproducibility at constant temperature is better than one part in 5000, and is generally only limited by the user's ability to position the sensor on the same part of the magnet as was originally measured (field strength varies across the face of most magnets). Full response time to a rapid field change is only 1/4 second. No setup is needed, and there is only one range (display reads from 0.0 to 19,999.9 gauss, with negative sign if polarity is negative). Therefore, artifacts due to autoranging do not occur. These features make the Model 1 faster to use than any other digital gaussmeter, while still very easy to use. The only control is the "OFFSET", which allows subtraction of ambient field up to +/- 10 gauss. (Turn this knob to the center position if not needed).

Supplier's Site

Technical Specifications

  AlphaLab, Inc.
Product Category Magnetic Field Instruments
Product Number Model 1
Product Name DC Gaussmeter
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output 5.5 Digit Display
Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Gauss Meter - PCE-G28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 6212057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output Digital Serial; RS232
View Details
Hall Probes - FP Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Hall Effect
Form Factor Handheld
View Details
DC Milligauss Meter -  - AlphaLab, Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output 4.5 Digit Display
View Details