AlphaLab, Inc. AC Milligauss Meter Model UHS

Description
This meter measures AC magnetic field in a wide frequency range of 13 Hz to 75 kHz (75,000 Hz). The frequencies include most ELF (that is, frequencies below 1 kHz) and VLF (above 1 kHz) magnetic fields. The meter measures the true 3-axis magnitude of the AC field. Two other more specialized measurements can also be performed: 3-axis VLF-only (1kHz - 75 kHz) to measure the strength of higher-frequency fields, and 1-axis full bandwidth (13 Hz - 75 kHz) to determine the principal direction of the AC magnetic field. These specialized measurements are selected by the knob labeled "TYPE OF MEASUREMENT". A "RANGE" knob allows a wide range of field strengths to be measured-from .01 to 1999 milligauss.
Description
This meter measures AC magnetic field in a wide frequency range of 13 Hz to 75 kHz (75,000 Hz). The frequencies include most ELF (that is, frequencies below 1 kHz) and VLF (above 1 kHz) magnetic fields. The meter measures the true 3-axis magnitude of the AC field. Two other more specialized measurements can also be performed: 3-axis VLF-only (1kHz - 75 kHz) to measure the strength of higher-frequency fields, and 1-axis full bandwidth (13 Hz - 75 kHz) to determine the principal direction of the AC magnetic field. These specialized measurements are selected by the knob labeled "TYPE OF MEASUREMENT". A "RANGE" knob allows a wide range of field strengths to be measured-from .01 to 1999 milligauss.

Suppliers

Company
Product
Description
Supplier Links
AC Milligauss Meter - Model UHS - AlphaLab, Inc.
Salt Lake City, UT, USA
AC Milligauss Meter
Model UHS
AC Milligauss Meter Model UHS
This meter measures AC magnetic field in a wide frequency range of 13 Hz to 75 kHz (75,000 Hz). The frequencies include most ELF (that is, frequencies below 1 kHz) and VLF (above 1 kHz) magnetic fields. The meter measures the true 3-axis magnitude of the AC field. Two other more specialized measurements can also be performed: 3-axis VLF-only (1kHz - 75 kHz) to measure the strength of higher-frequency fields, and 1-axis full bandwidth (13 Hz - 75 kHz) to determine the principal direction of the AC magnetic field. These specialized measurements are selected by the knob labeled "TYPE OF MEASUREMENT". A "RANGE" knob allows a wide range of field strengths to be measured-from .01 to 1999 milligauss.

This meter measures AC magnetic field in a wide frequency range of 13 Hz to 75 kHz (75,000 Hz). The frequencies include most ELF (that is, frequencies below 1 kHz) and VLF (above 1 kHz) magnetic fields. The meter measures the true 3-axis magnitude of the AC field. Two other more specialized measurements can also be performed: 3-axis VLF-only (1kHz - 75 kHz) to measure the strength of higher-frequency fields, and 1-axis full bandwidth (13 Hz - 75 kHz) to determine the principal direction of the AC magnetic field. These specialized measurements are selected by the knob labeled "TYPE OF MEASUREMENT". A "RANGE" knob allows a wide range of field strengths to be measured-from .01 to 1999 milligauss.

Supplier's Site
AC Milligauss Meter - Model UHS - AlphaLab, Inc.
Salt Lake City, UT, USA
AC Milligauss Meter
Model UHS
AC Milligauss Meter Model UHS
This meter measures AC magnetic field in a wide frequency range of 13 Hz to 75 kHz (75,000 Hz). The frequencies include most ELF (that is, frequencies below 1 kHz) and VLF (above 1 kHz) magnetic fields. The meter measures the true 3-axis magnitude of the AC field. Two other more specialized measurements can also be performed: 3-axis VLF-only (1kHz - 75 kHz) to measure the strength of higher-frequency fields, and 1-axis full bandwidth (13 Hz - 75 kHz) to determine the principal direction of the AC magnetic field. These specialized measurements are selected by the knob labeled "TYPE OF MEASUREMENT". A "RANGE" knob allows a wide range of field strengths to be measured-from .01 to 1999 milligauss.

This meter measures AC magnetic field in a wide frequency range of 13 Hz to 75 kHz (75,000 Hz). The frequencies include most ELF (that is, frequencies below 1 kHz) and VLF (above 1 kHz) magnetic fields. The meter measures the true 3-axis magnitude of the AC field. Two other more specialized measurements can also be performed: 3-axis VLF-only (1kHz - 75 kHz) to measure the strength of higher-frequency fields, and 1-axis full bandwidth (13 Hz - 75 kHz) to determine the principal direction of the AC magnetic field. These specialized measurements are selected by the knob labeled "TYPE OF MEASUREMENT". A "RANGE" knob allows a wide range of field strengths to be measured-from .01 to 1999 milligauss.

Supplier's Site

Technical Specifications

  AlphaLab, Inc. AlphaLab, Inc.
Product Category Magnetic Field Instruments Magnetic Field Instruments
Product Number Model UHS Model UHS
Product Name AC Milligauss Meter AC Milligauss Meter
Device Type Gaussmeter (Tesla Meter) Gaussmeter (Tesla Meter)
Form Factor Handheld Handheld
Output 4 Digit Display 4 Digit Display
Axes 3 3
Accuracy 3.00 ±% Full Scale 3.00 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Measurement Controller - FastHall™ M91 - Lake Shore Cryotronics, Inc.
Specs
Device Type Controller
Technology Hall Effect
Form Factor Desktop / Module
View Details
Gauss Meter - PCE-G28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 1240939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output USB; Usb mini-b
View Details
Vector/Magnitude Gaussmeter - Model VGM - AlphaLab, Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output 5 Digit Display
View Details