Alluxa, Inc. 794-1.5 OD5 Ultra Narrow Bandpass Filter 7648

Description
Ultra-narrowband optical interference filter with a 794 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD5 out-of-band blocking from 694 nm to 894 nm. This is a multi-cavity filter with transmission that is greater than 90% at 794 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and is 12.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 794 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD5 out-of-band blocking from 694 nm to 894 nm. This is a multi-cavity filter with transmission that is greater than 90% at 794 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and is 12.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
794-1.5 OD5 Ultra Narrow Bandpass Filter - 7648 - Alluxa, Inc.
Santa Rosa, CA, United States
794-1.5 OD5 Ultra Narrow Bandpass Filter
7648
794-1.5 OD5 Ultra Narrow Bandpass Filter 7648
Ultra-narrowband optical interference filter with a 794 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD5 out-of-band blocking from 694 nm to 894 nm. This is a multi-cavity filter with transmission that is greater than 90% at 794 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and is 12.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 794 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD5 out-of-band blocking from 694 nm to 894 nm. This is a multi-cavity filter with transmission that is greater than 90% at 794 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and is 12.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7648
Product Name 794-1.5 OD5 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

740.2-1 OD4 Ultra Narrow Bandpass Filter - 7325 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
1064.2-0.6 OD5 Ultra Narrow Bandpass Filter - 7544 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
854-0.75 OD6 Ultra Narrow Bandpass Filter - 7291 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.6 mm (0.4961 inch)
View Details
486.4-0.3 OD6 Ultra Narrow Bandpass Filter - 7713 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.6 mm (1.99 inch)
View Details