Alluxa, Inc. 630.2-0.5 OD6 Ultra Narrow Bandpass Filter 7259

Description
Ultra-narrowband optical interference filter with a 630.2 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 400 nm to 1000 nm. This is a multi-cavity filter with exceptionally steep edges and transmission that is greater than 85% at 630.2 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick N-BK7 substrate and is 25 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 630.2 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 400 nm to 1000 nm. This is a multi-cavity filter with exceptionally steep edges and transmission that is greater than 85% at 630.2 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick N-BK7 substrate and is 25 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
630.2-0.5 OD6 Ultra Narrow Bandpass Filter - 7259 - Alluxa, Inc.
Santa Rosa, CA, United States
630.2-0.5 OD6 Ultra Narrow Bandpass Filter
7259
630.2-0.5 OD6 Ultra Narrow Bandpass Filter 7259
Ultra-narrowband optical interference filter with a 630.2 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 400 nm to 1000 nm. This is a multi-cavity filter with exceptionally steep edges and transmission that is greater than 85% at 630.2 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick N-BK7 substrate and is 25 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 630.2 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 400 nm to 1000 nm. This is a multi-cavity filter with exceptionally steep edges and transmission that is greater than 85% at 630.2 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick N-BK7 substrate and is 25 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7259
Product Name 630.2-0.5 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

224-3 OD4 Narrowband Filter - 7768 - Alluxa, Inc.
Specs
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
View Details
652-1 OD6 Ultra Narrow Bandpass Filter - 7732 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.6 mm (1.99 inch)
View Details
354.72-1 OD8 Ultra Narrow Bandpass Filter - 7644 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.6 mm (1.99 inch)
View Details
588-45 OD6 Bandpass Filter - 7142 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details