Alluxa, Inc. 855.125-0.75 OD6 Ultra Narrow Bandpass Filter 7361

Description
Ultra-narrowband optical interference filter with a 855.125 nm center wavelength (CWL), a 0.75 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 85% at 855.125 nm. This ultra-narrowband filter is coated on a 0.7 mm thick Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 855.125 nm center wavelength (CWL), a 0.75 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 85% at 855.125 nm. This ultra-narrowband filter is coated on a 0.7 mm thick Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
855.125-0.75 OD6 Ultra Narrow Bandpass Filter - 7361 - Alluxa, Inc.
Santa Rosa, CA, United States
855.125-0.75 OD6 Ultra Narrow Bandpass Filter
7361
855.125-0.75 OD6 Ultra Narrow Bandpass Filter 7361
Ultra-narrowband optical interference filter with a 855.125 nm center wavelength (CWL), a 0.75 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 85% at 855.125 nm. This ultra-narrowband filter is coated on a 0.7 mm thick Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 855.125 nm center wavelength (CWL), a 0.75 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 85% at 855.125 nm. This ultra-narrowband filter is coated on a 0.7 mm thick Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7361
Product Name 855.125-0.75 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

855.375-0.75 OD6 Ultra Narrow Bandpass Filter - 7362 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532-1.5 OD6 Ultra Narrow Bandpass Filter - 7359 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 36.5 mm (1.44 inch)
View Details
469.5-41_622.5-47 OD6 ULTRA Dual-Bandpass Filter - 7120 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1064.4-1 OD7 Ultra Narrow Bandpass Filter - 7571 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details