Alluxa, Inc. 5750-500 OD3 Bandpass Filter 3496

Description
Bandpass filter with a 5750 nm (± 50.0 nm) center wavelength (CWL), a 500 nm (± 100.0 nm) full-width at half-maximum (FWHM), greater than 70% transmission, and wide-range OD3 out-of-band blocking from 200 nm to 12000 nm. This unmounted bandpass filter is coated on a 2.0 mm thick silicon substrate and and is 23.4 mm (± 0.2 mm) in diameter. Alluxa bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 5750 nm (± 50.0 nm) center wavelength (CWL), a 500 nm (± 100.0 nm) full-width at half-maximum (FWHM), greater than 70% transmission, and wide-range OD3 out-of-band blocking from 200 nm to 12000 nm. This unmounted bandpass filter is coated on a 2.0 mm thick silicon substrate and and is 23.4 mm (± 0.2 mm) in diameter. Alluxa bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5750-500 OD3 Bandpass Filter - 3496 - Alluxa, Inc.
Santa Rosa, CA, United States
5750-500 OD3 Bandpass Filter
3496
5750-500 OD3 Bandpass Filter 3496
Bandpass filter with a 5750 nm (± 50.0 nm) center wavelength (CWL), a 500 nm (± 100.0 nm) full-width at half-maximum (FWHM), greater than 70% transmission, and wide-range OD3 out-of-band blocking from 200 nm to 12000 nm. This unmounted bandpass filter is coated on a 2.0 mm thick silicon substrate and and is 23.4 mm (± 0.2 mm) in diameter. Alluxa bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 5750 nm (± 50.0 nm) center wavelength (CWL), a 500 nm (± 100.0 nm) full-width at half-maximum (FWHM), greater than 70% transmission, and wide-range OD3 out-of-band blocking from 200 nm to 12000 nm. This unmounted bandpass filter is coated on a 2.0 mm thick silicon substrate and and is 23.4 mm (± 0.2 mm) in diameter. Alluxa bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 3496
Product Name 5750-500 OD3 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

608-1 OD7 Ultra Narrow Bandpass Filter - 7617 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
436.5-49_521-22_604-30_704-54_810-85 OD6 ULTRA Pentaband Filter - 7205 - Alluxa, Inc.
Specs
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 2 mm (0.0787 inch)
View Details
770.2-1 OD4 Ultra Narrow Bandpass Filter - 7694 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
397.8-0.37 OD6 Ultra Narrow Bandpass Filter - 7557 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details