Alluxa, Inc. 458_532_597 ULTRA Triband Dichroic Beamsplitter 7192

Description
ULTRA Series triband dichroic filter with 458 nm (± 3.0 nm), 532 nm (± 3.0 nm), and 597 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance, and greater than 95% average reflectance. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series triband dichroic filter with 458 nm (± 3.0 nm), 532 nm (± 3.0 nm), and 597 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance, and greater than 95% average reflectance. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
458_532_597 ULTRA Triband Dichroic Beamsplitter - 7192 - Alluxa, Inc.
Santa Rosa, CA, United States
458_532_597 ULTRA Triband Dichroic Beamsplitter
7192
458_532_597 ULTRA Triband Dichroic Beamsplitter 7192
ULTRA Series triband dichroic filter with 458 nm (± 3.0 nm), 532 nm (± 3.0 nm), and 597 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance, and greater than 95% average reflectance. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series triband dichroic filter with 458 nm (± 3.0 nm), 532 nm (± 3.0 nm), and 597 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance, and greater than 95% average reflectance. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Plate Beamsplitters
Product Number 7192
Product Name 458_532_597 ULTRA Triband Dichroic Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

642 Longpass Dichroic Beamsplitter - 7162 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
604 Longpass Dichroic Beamsplitter - 7126 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
655 ULTRA Longpass Dichroic Beamsplitter - 7146 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
520 Longpass Dichroic Beamsplitter - 7166 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details