Alluxa, Inc. 677-23 OD6 Bandpass Filter 7155

Description
Bandpass filter with a 677 nm (± 3.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 360 nm to 850 nm (with additional out-of-band blocking from 300 nm to 1000 nm). This bandpass filter has steep edges and greater than 93% average transmission from 668 nm to 686 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 677 nm (± 3.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 360 nm to 850 nm (with additional out-of-band blocking from 300 nm to 1000 nm). This bandpass filter has steep edges and greater than 93% average transmission from 668 nm to 686 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
677-23 OD6 Bandpass Filter - 7155 - Alluxa, Inc.
Santa Rosa, CA, United States
677-23 OD6 Bandpass Filter
7155
677-23 OD6 Bandpass Filter 7155
Bandpass filter with a 677 nm (± 3.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 360 nm to 850 nm (with additional out-of-band blocking from 300 nm to 1000 nm). This bandpass filter has steep edges and greater than 93% average transmission from 668 nm to 686 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 677 nm (± 3.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 360 nm to 850 nm (with additional out-of-band blocking from 300 nm to 1000 nm). This bandpass filter has steep edges and greater than 93% average transmission from 668 nm to 686 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7155
Product Name 677-23 OD6 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

828-0.5 OD5 Ultra Narrow Bandpass Filter - 7064 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 24.9 mm (0.9803 inch)
View Details
1047.5-15 OD4 Bandpass Filter - 7595 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 33.7 mm (1.33 inch)
View Details
397.5-0.37 OD6 Ultra Narrow Bandpass Filter - 7555 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details
769.89-1 OD7 Ultra Narrow Bandpass Filter - 7270 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details