Alluxa, Inc. 1047.5-15 OD4 Bandpass Filter 7595

Description
Bandpass filter with a 1047.5 nm (± 2.0 nm) center wavelength (CWL), a 15 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 2 mm thick Borofloat® substrate and mounted in a 33.7 mm (± 0.1 mm) diameter, 4 mm (+0/-0.2 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 1047.5 nm (± 2.0 nm) center wavelength (CWL), a 15 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 2 mm thick Borofloat® substrate and mounted in a 33.7 mm (± 0.1 mm) diameter, 4 mm (+0/-0.2 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1047.5-15 OD4 Bandpass Filter - 7595 - Alluxa, Inc.
Santa Rosa, CA, United States
1047.5-15 OD4 Bandpass Filter
7595
1047.5-15 OD4 Bandpass Filter 7595
Bandpass filter with a 1047.5 nm (± 2.0 nm) center wavelength (CWL), a 15 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 2 mm thick Borofloat® substrate and mounted in a 33.7 mm (± 0.1 mm) diameter, 4 mm (+0/-0.2 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 1047.5 nm (± 2.0 nm) center wavelength (CWL), a 15 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 2 mm thick Borofloat® substrate and mounted in a 33.7 mm (± 0.1 mm) diameter, 4 mm (+0/-0.2 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7595
Product Name 1047.5-15 OD4 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

659.19-0.3 OD5 Ultra Narrow Bandpass Filter - 7089 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
770.5-1 OD4 Ultra Narrow Bandpass Filter - 7695 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
589-1 OD4 Ultra Narrow Bandpass Filter - 7604 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
650-1 OD4 Ultra Narrow Bandpass Filter - 7261 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details