Alluxa, Inc. 828-0.5 OD5 Ultra Narrow Bandpass Filter 7064

Description
Ultra-narrowband optical interference filter with a 828 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1050 nm. This is a multi-cavity filter with transmission that is greater than 85% at 828 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25 mm (+0/-0.2 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 828 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1050 nm. This is a multi-cavity filter with transmission that is greater than 85% at 828 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25 mm (+0/-0.2 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
828-0.5 OD5 Ultra Narrow Bandpass Filter - 7064 - Alluxa, Inc.
Santa Rosa, CA, United States
828-0.5 OD5 Ultra Narrow Bandpass Filter
7064
828-0.5 OD5 Ultra Narrow Bandpass Filter 7064
Ultra-narrowband optical interference filter with a 828 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1050 nm. This is a multi-cavity filter with transmission that is greater than 85% at 828 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25 mm (+0/-0.2 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 828 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1050 nm. This is a multi-cavity filter with transmission that is greater than 85% at 828 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25 mm (+0/-0.2 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7064
Product Name 828-0.5 OD5 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

1546-10 OD4 Bandpass Filter - 7601 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
853.75-0.75 OD6 Ultra Narrow Bandpass Filter - 7534 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1550.12-4 OD6 Ultra Narrow Bandpass Filter - 7324 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 34 mm (1.34 inch)
View Details
640-19 OD6 ULTRA Bandpass Filter - 7594 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details