Alluxa, Inc. 607-40 OD6 Bandpass Filter 7147

Description
Bandpass filter with a 607 nm (± 3.0 nm) center wavelength (CWL), a 40 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 250 nm to 925 nm (with additional blocking to 1000 nm). This bandpass filter has steep edges and greater than 93% average transmission from 590 nm to 624 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 607 nm (± 3.0 nm) center wavelength (CWL), a 40 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 250 nm to 925 nm (with additional blocking to 1000 nm). This bandpass filter has steep edges and greater than 93% average transmission from 590 nm to 624 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
607-40 OD6 Bandpass Filter - 7147 - Alluxa, Inc.
Santa Rosa, CA, United States
607-40 OD6 Bandpass Filter
7147
607-40 OD6 Bandpass Filter 7147
Bandpass filter with a 607 nm (± 3.0 nm) center wavelength (CWL), a 40 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 250 nm to 925 nm (with additional blocking to 1000 nm). This bandpass filter has steep edges and greater than 93% average transmission from 590 nm to 624 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 607 nm (± 3.0 nm) center wavelength (CWL), a 40 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 250 nm to 925 nm (with additional blocking to 1000 nm). This bandpass filter has steep edges and greater than 93% average transmission from 590 nm to 624 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7147
Product Name 607-40 OD6 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

890-50 OD4 Bandpass Filter - 7598 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
535-24_633-24 OD6 ULTRA Dual-Bandpass Filter - 7179 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
549-21 OD6 ULTRA Bandpass Filter - 7175 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
659.8-0.3 OD5 Ultra Narrow Bandpass Filter - 7339 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details