Allied Machine & Engineering Corp. T-A® Holders Intermediate Length 23010H-003M

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
T-A® Holders Intermediate Length
23010H-003M
T-A® Holders Intermediate Length 23010H-003M
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 23010H-003M
Product Name T-A® Holders Intermediate Length
Product Drill
Units Metric
Drill Type Twist; Spade Drill
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
View Details
Auger Drill Bit - 08-03-54A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.500 inch (12.7 mm)
Size Range 0.5000 inch (12.7 mm)
View Details